Samtec Inc. Pin & Socket Connectors SSM-103-L-SH

Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSM-103-L-SH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-103-L-SH
Pin & Socket Connectors SSM-103-L-SH
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-103-L-SH
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-103-L-SH
CONN RCPT 3POS 0.1 GOLD SMD R/A

CONN RCPT 3POS 0.1 GOLD SMD R/A

Supplier's Site
Board-To-Board Connector, Right Angle, Ssm Series, Surface Mount, Receptacle, 3, 2.54 Mm Rohs Compliant Samtec - 70W0671 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Right Angle, Ssm Series, Surface Mount, Receptacle, 3, 2.54 Mm Rohs Compliant Samtec
70W0671
Board-To-Board Connector, Right Angle, Ssm Series, Surface Mount, Receptacle, 3, 2.54 Mm Rohs Compliant Samtec 70W0671
Board-To-Board Connector, Right Angle, SSM Series, Surface Mount, Receptacle, 3, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, Right Angle, SSM Series, Surface Mount, Receptacle, 3, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, Smt, R/a, 1X3Way; Connector Systems Samtec - 11P7850 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Smt, R/a, 1X3Way; Connector Systems Samtec
11P7850
Socket, 2.54Mm, Smt, R/a, 1X3Way; Connector Systems Samtec 11P7850
SOCKET, 2.54MM, SMT, R/A, 1X3WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SSM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, SMT, R/A, 1X3WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SSM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSM-103-L-SH SSM-103-L-SH 70W0671 11P7850
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-To-Board Connector, Right Angle, Ssm Series, Surface Mount, Receptacle, 3, 2.54 Mm Rohs Compliant Samtec Socket, 2.54Mm, Smt, R/a, 1X3Way; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount, Right Angle Surface Mount Right Angle
Coupling Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
0.09″ Pin Plug to Ring Adapter - 9099-0264 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details