Samtec Inc. PCB Sockets SSM-103-L-DV-K-TR

Description
.100 inch (2.54 mm) Tiger Claw Surface M
Request a Quote Datasheet
Description
.100 inch (2.54 mm) Tiger Claw Surface M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2502919 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2502919
PCB Sockets 2502919
.100 inch (2.54 mm) Tiger Claw Surface M

.100 inch (2.54 mm) Tiger Claw Surface M

Supplier's Site
PCB Sockets - 2502920 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2502920
PCB Sockets 2502920
.100 inch (2.54 mm) Tiger Claw Surface M

.100 inch (2.54 mm) Tiger Claw Surface M

Supplier's Site
Pin & Socket Connectors - SSM-103-L-DV-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-103-L-DV-K-TR
Pin & Socket Connectors SSM-103-L-DV-K-TR
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
Conn Sckt Strp Skt 6 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec - 82AC0086 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 6 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec
82AC0086
Conn Sckt Strp Skt 6 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec 82AC0086
CONN SCKT STRP SKT 6 POS 2.54MM SLDR ST SMD ROHS COMPLIANT: YES

CONN SCKT STRP SKT 6 POS 2.54MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site
Connector, Receptacle, 6 Position, 2Row, 2.54Mm; Connector Systems Samtec - 81P3214 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 6 Position, 2Row, 2.54Mm; Connector Systems Samtec
81P3214
Connector, Receptacle, 6 Position, 2Row, 2.54Mm; Connector Systems Samtec 81P3214
CONNECTOR, RECEPTACLE, 6 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 6 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle, 2.54Mm, Vert, 6Way; Connector Systems Samtec - 54AJ5412 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2.54Mm, Vert, 6Way; Connector Systems Samtec
54AJ5412
Receptacle, 2.54Mm, Vert, 6Way; Connector Systems Samtec 54AJ5412
RECEPTACLE, 2.54MM, VERT, 6WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RECEPTACLE, 2.54MM, VERT, 6WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2502919 SSM-103-L-DV-K-TR 82AC0086 81P3214
Product Name PCB Sockets Pin & Socket Connectors Conn Sckt Strp Skt 6 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec Connector, Receptacle, 6 Position, 2Row, 2.54Mm; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
F Series: Heavy Duty Modular Coupler -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Chameleon - 026-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details