Samtec Inc. Pin & Socket Connectors SSM-103-L-DH

Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSM-103-L-DH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-103-L-DH
Pin & Socket Connectors SSM-103-L-DH
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
Singapore, Singapore
Dual Electronic Connector
315-SSM-103-L-DH
Dual Electronic Connector 315-SSM-103-L-DH
CONN RCPT .100" 6POS DUAL HORZ Product overview: SSM-103-L-DH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-103-L-DH can be used for catalog matching and distributor lookup.

CONN RCPT .100" 6POS DUAL HORZ Product overview: SSM-103-L-DH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSM-103-L-DH can be used for catalog matching and distributor lookup.

Supplier's Site
Board-Board Connector Socket, 6Way, 2Row; Connector Systems Samtec - 11P7848 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 6Way, 2Row; Connector Systems Samtec
11P7848
Board-Board Connector Socket, 6Way, 2Row; Connector Systems Samtec 11P7848
BOARD-BOARD CONNECTOR SOCKET, 6WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SSM Series; Gender:ReceptacleRoH S Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 6WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SSM Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-103-L-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-103-L-DH
CONN RCPT 6POS 0.1 GOLD SMD R/A

CONN RCPT 6POS 0.1 GOLD SMD R/A

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSM-103-L-DH 315-SSM-103-L-DH 11P7848 SSM-103-L-DH
Product Name Pin & Socket Connectors Dual Electronic Connector Board-Board Connector Socket, 6Way, 2Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Voltage Rating 405 to 572 volts 405 to 572 volts
Current Rating 5.2 amps 5.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F2-04-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers