Samtec Inc. PCB Sockets SSM-102-L-DV-K-TR

Description
Samtec SSM-102-L-DV-K-TR PCB Socket
Request a Quote Datasheet
Description
Samtec SSM-102-L-DV-K-TR PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2271785 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2271785
PCB Sockets 2271785
Samtec SSM-102-L-DV-K-TR PCB Socket

Samtec SSM-102-L-DV-K-TR PCB Socket

Supplier's Site
PCB Sockets - 2271784 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2271784
PCB Sockets 2271784
Samtec SSM-102-L-DV-K-TR PCB Socket

Samtec SSM-102-L-DV-K-TR PCB Socket

Supplier's Site
Pin & Socket Connectors - SSM-102-L-DV-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-102-L-DV-K-TR
Pin & Socket Connectors SSM-102-L-DV-K-TR
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
Connector, Receptacle, 4 Position, 2Row, 2.54Mm; Connector Systems Samtec - 81P3093 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 4 Position, 2Row, 2.54Mm; Connector Systems Samtec
81P3093
Connector, Receptacle, 4 Position, 2Row, 2.54Mm; Connector Systems Samtec 81P3093
CONNECTOR, RECEPTACLE, 4 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 4 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Rcpt, 4Pos, 2Row, 2.54Mm; Connector Systems Samtec - 53AJ1954 - Newark, An Avnet Company
Chicago, IL, United States
Conn Rcpt, 4Pos, 2Row, 2.54Mm; Connector Systems Samtec
53AJ1954
Conn Rcpt, 4Pos, 2Row, 2.54Mm; Connector Systems Samtec 53AJ1954
CONN RCPT, 4POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONN RCPT, 4POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2271785 SSM-102-L-DV-K-TR 81P3093
Product Name PCB Sockets Pin & Socket Connectors Connector, Receptacle, 4 Position, 2Row, 2.54Mm; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
PCB Sockets - 1731142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details