Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSK-111-S-T

Description
Win Source Part Number: 1291971-SSK-111-S-T Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSK Number of Positions: 11 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Standard Package: 1 Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Through Hole Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.175" (4.45mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1128-11 Base Product Number: SSK-111 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1291971-SSK-111-S-T Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSK Number of Positions: 11 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Standard Package: 1 Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Through Hole Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.175" (4.45mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1128-11 Base Product Number: SSK-111 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1291971-SSK-111-S-T - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1291971-SSK-111-S-T
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1291971-SSK-111-S-T
Win Source Part Number: 1291971-SSK-111-S-T Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSK Number of Positions: 11 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Standard Package: 1 Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Through Hole Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.175" (4.45mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1128-11 Base Product Number: SSK-111 Product Status: Obsolete

Win Source Part Number: 1291971-SSK-111-S-T
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSK
Number of Positions: 11
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Standard Package: 1
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Insulation Color: Black
Mounting Type: Through Hole
Contact Length - Post: 0.138" (3.50mm)
Insulation Height: 0.175" (4.45mm)
Contact Shape: Square
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1128-11
Base Product Number: SSK-111
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1291971-SSK-111-S-T
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Carriers for
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
IC Sockets - 2272202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Headers & Wire Housings - G125-MH10605M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details