Samtec Inc. Headers & Wire Housings SSA-128-S-G

Description
.100 Low Cost Socket Strip
Request a Quote Datasheet
Description
.100 Low Cost Socket Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - SSA-128-S-G - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
SSA-128-S-G
Headers & Wire Housings SSA-128-S-G
.100 Low Cost Socket Strip

.100 Low Cost Socket Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1292096-SSA-128-S-G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1292096-SSA-128-S-G
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1292096-SSA-128-S-G
Win Source Part Number: 1292096-SSA-128-S-G Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSA Number of Positions: 28 Connector Type: Receptacle, Breakaway Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 1000V Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyethylene Terephthalate (PET), Polyester Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Insulation Color: Black Mounting Type: Through Hole Contact Length - Post: 0.151" (3.84mm) Insulation Height: 0.230" (5.85mm) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1121-28 Base Product Number: SSA-128

Win Source Part Number: 1292096-SSA-128-S-G
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSA
Number of Positions: 28
Connector Type: Receptacle, Breakaway
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 1000V
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Polyethylene Terephthalate (PET), Polyester
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Insulation Color: Black
Mounting Type: Through Hole
Contact Length - Post: 0.151" (3.84mm)
Insulation Height: 0.230" (5.85mm)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1121-28
Base Product Number: SSA-128

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number SSA-128-S-G 1292096-SSA-128-S-G
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Socket; IC Headers IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MV15005M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103169-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
D Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL
Operating Temperature 200 C (392 F)
View Details
Wtb Conn, R/a Header, 6Pos, 1Row, 1.25Mm Rohs Compliant Amphenol Communications Solutions - 85AH6366 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details