Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSA-125-W-G

Description
Win Source Part Number: 1292088-SSA-125-W-G Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSA Number of Positions: 25 Connector Type: Receptacle, Breakaway Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Wire Wrap Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 1000V Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyethylene Terephthalate (PET), Polyester Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Insulation Color: Black Mounting Type: Through Hole Contact Length - Post: 0.656" (16.66mm) Insulation Height: 0.230" (5.85mm) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1123-25 Base Product Number: SSA-125
Request a Quote Datasheet
Description
Win Source Part Number: 1292088-SSA-125-W-G Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSA Number of Positions: 25 Connector Type: Receptacle, Breakaway Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Wire Wrap Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 1000V Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyethylene Terephthalate (PET), Polyester Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Insulation Color: Black Mounting Type: Through Hole Contact Length - Post: 0.656" (16.66mm) Insulation Height: 0.230" (5.85mm) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1123-25 Base Product Number: SSA-125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1292088-SSA-125-W-G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1292088-SSA-125-W-G
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1292088-SSA-125-W-G
Win Source Part Number: 1292088-SSA-125-W-G Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSA Number of Positions: 25 Connector Type: Receptacle, Breakaway Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Wire Wrap Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 1000V Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyethylene Terephthalate (PET), Polyester Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Insulation Color: Black Mounting Type: Through Hole Contact Length - Post: 0.656" (16.66mm) Insulation Height: 0.230" (5.85mm) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1123-25 Base Product Number: SSA-125

Win Source Part Number: 1292088-SSA-125-W-G
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSA
Number of Positions: 25
Connector Type: Receptacle, Breakaway
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Wire Wrap
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 1000V
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Polyethylene Terephthalate (PET), Polyester
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Insulation Color: Black
Mounting Type: Through Hole
Contact Length - Post: 0.656" (16.66mm)
Insulation Height: 0.230" (5.85mm)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1123-25
Base Product Number: SSA-125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1292088-SSA-125-W-G
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5743-210-M-T-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Specs
Product Type IC Headers
View Details
M-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Conn, Header, 8Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 26AK3847 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details