The Win Source Electronics part number 1292065-SSA-117-S-T is a rectangular connector designed as a receptacle with 17 positions. It features a pitch of 0.100 inches (2.54 mm) and is suitable for board-to-board applications. The connector is made from black polyethylene terephthalate (PET) polyester, ensuring durability and compliance with UL94 V-0 flammability standards. This connector utilizes female socket contacts made of phosphor bronze, with a contact finish of matte tin. It has a voltage rating of 1000V and operates within a temperature range of -55 °C to +105 °C. The connector is designed for through-hole mounting and has a contact length of 0.151 inches (3.84 mm) and an insulation height of 0.230 inches (5.85 mm). It is RoHS compliant and lead-free solderable, suitable for wave soldering processes. Engineers considering this connector should note its high reliability and compatibility with various lead sizes, making it a versatile choice for different applications.
Win Source Part Number: 1292065-SSA-117-S-T
Category: Connectors, Interconnects>Rectan
Series: SSA
Number of Positions: 17
Connector Type: Receptacle, Breakaway
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 1000V
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Polyethylene Terephthalate (PET), Polyester
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Insulation Color: Black
Mounting Type: Through Hole
Contact Length - Post: 0.151" (3.84mm)
Insulation Height: 0.230" (5.85mm)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1122-17
Base Product Number: SSA-117
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1292065-SSA-117-S-T |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Product Type | IC Headers |
| Mounting | Through-Hole; Through Hole |
| Voltage Rating | 1000 volts |