Samtec Inc. Rectangular Connectors - SSA-110-S-T SSA-110-S-T

Description
Manufacturer: Samtec Inc. Win Source Part Number: 187513-SSA-110-S-T Packaging: Bulk Number of Positions: 10 Connector Type: Receptacle, Breakaway Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Voltage Rating: 1000V Material Flammability Rating: UL94 V-0 Mounting: Through Hole Insulation Material: Polyethylene Terephthalate (PET), Polyester Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Contact Length - Post: 0.151" (3.84mm) Insulation Height: 0.230" (5.85mm) Contact Shape: Square Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 187513-SSA-110-S-T Packaging: Bulk Number of Positions: 10 Connector Type: Receptacle, Breakaway Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Voltage Rating: 1000V Material Flammability Rating: UL94 V-0 Mounting: Through Hole Insulation Material: Polyethylene Terephthalate (PET), Polyester Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Contact Length - Post: 0.151" (3.84mm) Insulation Height: 0.230" (5.85mm) Contact Shape: Square Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - SSA-110-S-T - 187513-SSA-110-S-T - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SSA-110-S-T
187513-SSA-110-S-T
Rectangular Connectors - SSA-110-S-T 187513-SSA-110-S-T
Manufacturer: Samtec Inc. Win Source Part Number: 187513-SSA-110-S-T Packaging: Bulk Number of Positions: 10 Connector Type: Receptacle, Breakaway Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Voltage Rating: 1000V Material Flammability Rating: UL94 V-0 Mounting: Through Hole Insulation Material: Polyethylene Terephthalate (PET), Polyester Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Contact Length - Post: 0.151" (3.84mm) Insulation Height: 0.230" (5.85mm) Contact Shape: Square Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Samtec Inc.
Win Source Part Number: 187513-SSA-110-S-T
Packaging: Bulk
Number of Positions: 10
Connector Type: Receptacle, Breakaway
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Voltage Rating: 1000V
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Insulation Material: Polyethylene Terephthalate (PET), Polyester
Style: Board to Board
Pitch - Mating: 2.54mm
Contact Finish - Mating: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Contact Length - Post: 0.151" (3.84mm)
Insulation Height: 0.230" (5.85mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PCB Sockets - 1981498 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1981498
PCB Sockets 1981498
SKT SRTRIP 10POS TIN PCB

SKT SRTRIP 10POS TIN PCB

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SSA-110-S-T
Electronic Connector 315-SSA-110-S-T
CONN RCPT 10POS 0.1 TIN PCB Product overview: SSA-110-S-T from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSA-110-S-T can be used for catalog matching and distributor lookup.

CONN RCPT 10POS 0.1 TIN PCB Product overview: SSA-110-S-T from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSA-110-S-T can be used for catalog matching and distributor lookup.

Supplier's Site
Pin & Socket Connectors - SSA-110-S-T - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSA-110-S-T
Pin & Socket Connectors SSA-110-S-T
.100 Low Cost Skt Strip

.100 Low Cost Skt Strip

Buy Now
.100 Low Cost Socket Strip Rohs Compliant Samtec - 11P7710 - Newark, An Avnet Company
Chicago, IL, United States
.100 Low Cost Socket Strip Rohs Compliant Samtec
11P7710
.100 Low Cost Socket Strip Rohs Compliant Samtec 11P7710
.100 Low Cost Socket Strip RoHS Compliant: No

.100 Low Cost Socket Strip RoHS Compliant: No

Supplier's Site Datasheet
Connector Rohs Compliant Samtec - 74AJ2907 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Samtec
74AJ2907
Connector Rohs Compliant Samtec 74AJ2907
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSA-110-S-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSA-110-S-T
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSA-110-S-T
CONN RCPT 10POS 0.1 TIN PCB

CONN RCPT 10POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 187513-SSA-110-S-T 1981498 315-SSA-110-S-T SSA-110-S-T 11P7710 SSA-110-S-T
Product Name Rectangular Connectors - SSA-110-S-T PCB Sockets Electronic Connector Pin & Socket Connectors .100 Low Cost Socket Strip Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder Through hole Solder Solder
Mounting Through Hole Through hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1460L-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
PCB Headers - 511692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details