Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSA-104-W-T-RA

Description
Win Source Part Number: 1291988-SSA-104-W-T- RA Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSA Number of Positions: 4 Connector Type: Receptacle, Breakaway Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Wire Wrap Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 1000V Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyethylene Terephthalate (PET), Polyester Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Contact Length - Post: 0.575" (14.61mm) Insulation Height: 0.100" (2.54mm) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1126-04 Base Product Number: SSA-104
Request a Quote Datasheet
Description
Win Source Part Number: 1291988-SSA-104-W-T- RA Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSA Number of Positions: 4 Connector Type: Receptacle, Breakaway Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Wire Wrap Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 1000V Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyethylene Terephthalate (PET), Polyester Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Contact Length - Post: 0.575" (14.61mm) Insulation Height: 0.100" (2.54mm) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1126-04 Base Product Number: SSA-104
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1291988-SSA-104-W-T-RA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1291988-SSA-104-W-T-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1291988-SSA-104-W-T-RA
Win Source Part Number: 1291988-SSA-104-W-T- RA Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSA Number of Positions: 4 Connector Type: Receptacle, Breakaway Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Wire Wrap Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 1000V Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyethylene Terephthalate (PET), Polyester Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Contact Length - Post: 0.575" (14.61mm) Insulation Height: 0.100" (2.54mm) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1126-04 Base Product Number: SSA-104

Win Source Part Number: 1291988-SSA-104-W-T-RA
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSA
Number of Positions: 4
Connector Type: Receptacle, Breakaway
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Wire Wrap
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 1000V
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Polyethylene Terephthalate (PET), Polyester
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Contact Length - Post: 0.575" (14.61mm)
Insulation Height: 0.100" (2.54mm)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1126-04
Base Product Number: SSA-104

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1291988-SSA-104-W-T-RA
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Mounting Through-Hole; Through Hole, Right Angle
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

612 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
DIL Sockets - 1831571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - B5740-107-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details