Samtec Inc. Pin & Socket Connectors SS5-40-3.00-L-D-K-TR

Description
0.50 mm Micro Blade & Beam Slim Body Skt
Request a Quote Datasheet
Description
0.50 mm Micro Blade & Beam Slim Body Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SS5-40-3.00-L-D-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SS5-40-3.00-L-D-K-TR
Pin & Socket Connectors SS5-40-3.00-L-D-K-TR
0.50 mm Micro Blade & Beam Slim Body Skt

0.50 mm Micro Blade & Beam Slim Body Skt

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SS5-40-3.00-L-D-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SS5-40-3.00-L-D-K-TR
CONN SOCKET 80POS SMD GOLD

CONN SOCKET 80POS SMD GOLD

Supplier's Site
Mezzanine Conn, Rcpt, 80Pos, 0.5Mm; Mezzanine Connector Type Samtec - 54AJ5414 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 80Pos, 0.5Mm; Mezzanine Connector Type Samtec
54AJ5414
Mezzanine Conn, Rcpt, 80Pos, 0.5Mm; Mezzanine Connector Type Samtec 54AJ5414
MEZZANINE CONN, RCPT, 80POS, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 80POS, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Rcpt, 80Pos, 0.5Mm; Mezzanine Connector Type Samtec - 97AH5868 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 80Pos, 0.5Mm; Mezzanine Connector Type Samtec
97AH5868
Mezzanine Conn, Rcpt, 80Pos, 0.5Mm; Mezzanine Connector Type Samtec 97AH5868
MEZZANINE CONN, RCPT, 80POS, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:SS5 SeriesRoHS Compliant: Yes

MEZZANINE CONN, RCPT, 80POS, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:SS5 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SS5-40-3.00-L-D-K-TR SS5-40-3.00-L-D-K-TR 54AJ5414 97AH5868
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Rcpt, 80Pos, 0.5Mm; Mezzanine Connector Type Samtec Mezzanine Conn, Rcpt, 80Pos, 0.5Mm; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Cable Connectors - NCS-MCB-R1000-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details