Samtec Inc. Pin & Socket Connectors SS4-40-3.50-L-D-K-TR

Description
0.40 mm Micro Blade & Beam Ultra Fine Pi
Request a Quote Datasheet
Description
0.40 mm Micro Blade & Beam Ultra Fine Pi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SS4-40-3.50-L-D-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SS4-40-3.50-L-D-K-TR
Pin & Socket Connectors SS4-40-3.50-L-D-K-TR
0.40 mm Micro Blade & Beam Ultra Fine Pi

0.40 mm Micro Blade & Beam Ultra Fine Pi

Buy Now
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.4Mm; Mezzanine Connector Type Samtec - 90W4176 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.4Mm; Mezzanine Connector Type Samtec
90W4176
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.4Mm; Mezzanine Connector Type Samtec 90W4176
CONN, STACKING, RCPT, 80POS, 2ROW, 0.4MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RCPT, 80POS, 2ROW, 0.4MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.4Mm; Mezzanine Connector Type Samtec - 97AC6776 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.4Mm; Mezzanine Connector Type Samtec
97AC6776
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.4Mm; Mezzanine Connector Type Samtec 97AC6776
CONN, STACKING, RCPT, 80POS, 2ROW, 0.4MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RCPT, 80POS, 2ROW, 0.4MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SS4-40-3.50-L-D-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SS4-40-3.50-L-D-K-TR
CONN SOCKET 80POS SMD GOLD

CONN SOCKET 80POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SS4-40-3.50-L-D-K-TR 90W4176 SS4-40-3.50-L-D-K-TR
Product Name Pin & Socket Connectors Conn, Stacking, Rcpt, 80Pos, 2Row, 0.4Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
PCI Express - 10025026-10102PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details