Samtec Inc. Pin & Socket Connectors SS4-30-3.50-L-D-K-TR

Description
0.40 mm Micro Blade & Beam Ultra Fine Pi
Request a Quote Datasheet
Description
0.40 mm Micro Blade & Beam Ultra Fine Pi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SS4-30-3.50-L-D-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SS4-30-3.50-L-D-K-TR
Pin & Socket Connectors SS4-30-3.50-L-D-K-TR
0.40 mm Micro Blade & Beam Ultra Fine Pi

0.40 mm Micro Blade & Beam Ultra Fine Pi

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-SS4-30-3.50-L-D-K-TR
SMD Electronic Connector 308-SS4-30-3.50-L-D-K-TR
CONN SOCKET 60POS SMD GOLD Product overview: SS4-30-3.50-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SS4-30-3.50-L-D- K-TR can be used for catalog matching and distributor lookup.

CONN SOCKET 60POS SMD GOLD Product overview: SS4-30-3.50-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SS4-30-3.50-L-D-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SS4-30-3.50-L-D-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SS4-30-3.50-L-D-K-TR
CONN SOCKET 60POS SMD GOLD

CONN SOCKET 60POS SMD GOLD

Supplier's Site
.4Mm (.01575 ) Socket Strip Samtec - 38AH2634 - Newark, An Avnet Company
Chicago, IL, United States
.4Mm (.01575 ) Socket Strip Samtec
38AH2634
.4Mm (.01575 ) Socket Strip Samtec 38AH2634
.4MM (.01575 ) SOCKET STRIP

.4MM (.01575 ) SOCKET STRIP

Supplier's Site Datasheet
Board-To-Board Connector, Ss4 Series, Surface Mount, Receptacle, 60, 0.4 Mm, Gold Plated Contacts Rohs Compliant Samtec - 82T9965 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Ss4 Series, Surface Mount, Receptacle, 60, 0.4 Mm, Gold Plated Contacts Rohs Compliant Samtec
82T9965
Board-To-Board Connector, Ss4 Series, Surface Mount, Receptacle, 60, 0.4 Mm, Gold Plated Contacts Rohs Compliant Samtec 82T9965
Board-To-Board Connector, SS4 Series, Surface Mount, Receptacle, 60, 0.4 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, SS4 Series, Surface Mount, Receptacle, 60, 0.4 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Rcpt, 60Pos, 2Row, 0.4Mm, Smt; Mezzanine Connector Type Samtec - 89T9104 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 60Pos, 2Row, 0.4Mm, Smt; Mezzanine Connector Type Samtec
89T9104
Conn, Rcpt, 60Pos, 2Row, 0.4Mm, Smt; Mezzanine Connector Type Samtec 89T9104
CONN, RCPT, 60POS, 2ROW, 0.4MM, SMT; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONN, RCPT, 60POS, 2ROW, 0.4MM, SMT; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SS4-30-3.50-L-D-K-TR 308-SS4-30-3.50-L-D-K-TR SS4-30-3.50-L-D-K-TR 38AH2634 82T9965 89T9104
Product Name Pin & Socket Connectors SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) .4Mm (.01575 ) Socket Strip Samtec Board-To-Board Connector, Ss4 Series, Surface Mount, Receptacle, 60, 0.4 Mm, Gold Plated Contacts Rohs Compliant Samtec Conn, Rcpt, 60Pos, 2Row, 0.4Mm, Smt; Mezzanine Connector Type Samtec
Voltage Rating 155 volts
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29000-065 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details