Samtec Inc. Conn, Rcpt, 40Pos, 2Row, 0.4Mm, Smt; Mezzanine Connector Type Samtec SS4-20-3.00-L-D-K-TR.

Description
CONN, RCPT, 40POS, 2ROW, 0.4MM, SMT; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONN, RCPT, 40POS, 2ROW, 0.4MM, SMT; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rcpt, 40Pos, 2Row, 0.4Mm, Smt; Mezzanine Connector Type Samtec - 28AC3273 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 40Pos, 2Row, 0.4Mm, Smt; Mezzanine Connector Type Samtec
28AC3273
Conn, Rcpt, 40Pos, 2Row, 0.4Mm, Smt; Mezzanine Connector Type Samtec 28AC3273
CONN, RCPT, 40POS, 2ROW, 0.4MM, SMT; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONN, RCPT, 40POS, 2ROW, 0.4MM, SMT; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC3273
Product Name Conn, Rcpt, 40Pos, 2Row, 0.4Mm, Smt; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data