Samtec Inc. Socket, 2.54Mm, Vertical Through Hole, 28 Position; Connector Systems Samtec SS-128-G-1A

Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 28 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount; Product Range:SS Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 28 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount; Product Range:SS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Vertical Through Hole, 28 Position; Connector Systems Samtec - 81P2795 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 28 Position; Connector Systems Samtec
81P2795
Socket, 2.54Mm, Vertical Through Hole, 28 Position; Connector Systems Samtec 81P2795
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 28 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount; Product Range:SS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 28 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount; Product Range:SS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81P2795
Product Name Socket, 2.54Mm, Vertical Through Hole, 28 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - 7921A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details