Samtec Inc. Rectangular Connectors - SS-118-T-2 SS-118-T-2

Description
Manufacturer: Samtec Inc. Win Source Part Number: 760209-SS-118-T-2 Series: SS Packaging: Bulk Number of Positions: 18 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Beryllium Copper Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Family Name: SS Insulation Color: Black Categories: Connectors, Interconnects Contact Length - Post: 0.125" (3.18mm) Insulation Height: 0.300" (7.62mm) Contact Shape: Circular Alternative Parts (Cross-Reference): 326-91-118-41-002000 ; 326-41-118-41-003000 ; 326-93-118-41-003000 ; Introduction Date: March 26, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 760209-SS-118-T-2 Series: SS Packaging: Bulk Number of Positions: 18 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Beryllium Copper Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Family Name: SS Insulation Color: Black Categories: Connectors, Interconnects Contact Length - Post: 0.125" (3.18mm) Insulation Height: 0.300" (7.62mm) Contact Shape: Circular Alternative Parts (Cross-Reference): 326-91-118-41-002000 ; 326-41-118-41-003000 ; 326-93-118-41-003000 ; Introduction Date: March 26, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - SS-118-T-2 - 760209-SS-118-T-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SS-118-T-2
760209-SS-118-T-2
Rectangular Connectors - SS-118-T-2 760209-SS-118-T-2
Manufacturer: Samtec Inc. Win Source Part Number: 760209-SS-118-T-2 Series: SS Packaging: Bulk Number of Positions: 18 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Beryllium Copper Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Family Name: SS Insulation Color: Black Categories: Connectors, Interconnects Contact Length - Post: 0.125" (3.18mm) Insulation Height: 0.300" (7.62mm) Contact Shape: Circular Alternative Parts (Cross-Reference): 326-91-118-41-002000 ; 326-41-118-41-003000 ; 326-93-118-41-003000 ; Introduction Date: March 26, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 760209-SS-118-T-2
Series: SS
Packaging: Bulk
Number of Positions: 18
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Beryllium Copper
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Family Name: SS
Insulation Color: Black
Categories: Connectors, Interconnects
Contact Length - Post: 0.125" (3.18mm)
Insulation Height: 0.300" (7.62mm)
Contact Shape: Circular
Alternative Parts (Cross-Reference): 326-91-118-41-002000; 326-41-118-41-003000; 326-93-118-41-003000;
Introduction Date: March 26, 2001
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
315-SS-118-T-2
Electronic Connector 315-SS-118-T-2
CONN RCPT 18POS 0.1 GOLD PCB Product overview: SS-118-T-2 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SS-118-T-2 can be used for catalog matching and distributor lookup.

CONN RCPT 18POS 0.1 GOLD PCB Product overview: SS-118-T-2 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SS-118-T-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SS-118-T-2
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SS-118-T-2
CONN RCPT 18POS 0.1 GOLD PCB

CONN RCPT 18POS 0.1 GOLD PCB

Supplier's Site
.100
Chicago, IL, United States
.100" Single Row Screw Machine Socket Strip Rohs Compliant Samtec
11P7586
.100" Single Row Screw Machine Socket Strip Rohs Compliant Samtec 11P7586
.100" Single Row Screw Machine Socket Strip RoHS Compliant: Yes

.100" Single Row Screw Machine Socket Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 760209-SS-118-T-2 315-SS-118-T-2 SS-118-T-2 11P7586
Product Name Rectangular Connectors - SS-118-T-2 Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets .100" Single Row Screw Machine Socket Strip Rohs Compliant Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN3A2 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details