Samtec Inc. Electronic Connector SS-105-TT-2

Description
CONN RCPT 5POS 0.1 TIN PCB Product overview: SS-105-TT-2 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SS-105-TT-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 5POS 0.1 TIN PCB Product overview: SS-105-TT-2 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SS-105-TT-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SS-105-TT-2
Electronic Connector 315-SS-105-TT-2
CONN RCPT 5POS 0.1 TIN PCB Product overview: SS-105-TT-2 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SS-105-TT-2 can be used for catalog matching and distributor lookup.

CONN RCPT 5POS 0.1 TIN PCB Product overview: SS-105-TT-2 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SS-105-TT-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SS-105-TT-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SS-105-TT-2
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SS-105-TT-2
CONN RCPT 5POS 0.1 TIN PCB

CONN RCPT 5POS 0.1 TIN PCB

Supplier's Site
Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Connector Systems Samtec - 11P7518 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Connector Systems Samtec
11P7518
Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Connector Systems Samtec 11P7518
CONNECTOR, RCPT, 5POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Straight; Product Range:SS Series RoHS Compliant: Yes

CONNECTOR, RCPT, 5POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Straight; Product Range:SS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SS-105-TT-2 SS-105-TT-2 11P7518
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 5Pos, 1Row, 2.54Mm; Connector Systems Samtec
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Micro SSB Series Strip Connectors - Single Row Straight Tail - Type DD -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Banana Connectors - 2835265 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Termination PCB Pin
View Details