Samtec Inc. Socket, 2.54Mm, Vertical Through Hole, 5 Position; Connector Systems Samtec SS-105-TT-1A

Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:SS Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:SS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Vertical Through Hole, 5 Position; Connector Systems Samtec - 81P1883 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 5 Position; Connector Systems Samtec
81P1883
Socket, 2.54Mm, Vertical Through Hole, 5 Position; Connector Systems Samtec 81P1883
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:SS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:SS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81P1883
Product Name Socket, 2.54Mm, Vertical Through Hole, 5 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
PCB Headers - 1224707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details