The Socket 81P1701 is a vertical through-hole connector with a pitch spacing of 2.54 mm and features 2 positions. It is part of the SS Series by Samtec and is designed for board-to-board applications. The socket is constructed with a black glass-filled polyester insulator and utilizes BeCu contacts with a brass shell, ensuring durability and reliability. It has a contact resistance of 10 mΩ and operates within a temperature range of -55°C to +125°C. The product is RoHS compliant and lead-free solderable, suitable for wave soldering processes. Insertion and withdrawal forces are specified for both standard and low insertion force variants, making it versatile for various applications.
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 2 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 81P1701 |
| Product Name | Socket, 2.54Mm, Vertical Through Hole, 2 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |