Samtec Inc. Socket, 2.0Mm, 3X50 Position; Connector Systems Samtec SQW-150-01-L-T

Description
SOCKET, 2.0MM, 3X50 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:150Contacts ; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.0MM, 3X50 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:150Contacts ; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.0Mm, 3X50 Position; Connector Systems Samtec - 81P1625 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, 3X50 Position; Connector Systems Samtec
81P1625
Socket, 2.0Mm, 3X50 Position; Connector Systems Samtec 81P1625
SOCKET, 2.0MM, 3X50 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:150Contacts ; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, 3X50 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:150Contacts; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81P1625
Product Name Socket, 2.0Mm, 3X50 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190504A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Strip Connector Standards - Type PreWired - A24000-018 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details