Samtec Inc. Socket, 2.0Mm, 4X35 Position; Connector Systems Samtec SQW-135-01-L-Q

Description
SOCKET, 2.0MM, 4X35 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:140Contacts ; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.0MM, 4X35 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:140Contacts ; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.0Mm, 4X35 Position; Connector Systems Samtec - 81P1475 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, 4X35 Position; Connector Systems Samtec
81P1475
Socket, 2.0Mm, 4X35 Position; Connector Systems Samtec 81P1475
SOCKET, 2.0MM, 4X35 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:140Contacts ; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, 4X35 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:140Contacts; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81P1475
Product Name Socket, 2.0Mm, 4X35 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
5 suppliers