Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQW-133-01-L-D

Description
CONN RCPT 2MM 66POS DL VERT PCB
Datasheet
Description
CONN RCPT 2MM 66POS DL VERT PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQW-133-01-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQW-133-01-L-D
CONN RCPT 2MM 66POS DL VERT PCB

CONN RCPT 2MM 66POS DL VERT PCB

Supplier's Site
Socket, 2.0Mm, 2X33 Position; Connector Systems Samtec - 11P7468 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, 2X33 Position; Connector Systems Samtec
11P7468
Socket, 2.0Mm, 2X33 Position; Connector Systems Samtec 11P7468
SOCKET, 2.0MM, 2X33 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, 2X33 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SQW-133-01-L-D 11P7468
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.0Mm, 2X33 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data