Samtec Inc. Socket, 2.0Mm, 3X26 Position; Connector Systems Samtec SQW-126-01-L-T

Description
SOCKET, 2.0MM, 3X26 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:78Contacts; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.0MM, 3X26 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:78Contacts; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.0Mm, 3X26 Position; Connector Systems Samtec - 81P1312 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, 3X26 Position; Connector Systems Samtec
81P1312
Socket, 2.0Mm, 3X26 Position; Connector Systems Samtec 81P1312
SOCKET, 2.0MM, 3X26 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:78Contacts; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, 3X26 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:78Contacts; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQW-126-01-L-T
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQW-126-01-L-T
CONN RCPT 78POS 0.079 GOLD PCB

CONN RCPT 78POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 81P1312 SQW-126-01-L-T
Product Name Socket, 2.0Mm, 3X26 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details