The Socket, 2.0Mm, 3X23 Position (part number 81P1172) from Samtec is designed for board-to-board and wire-to-board applications. It features a 2.00 mm pitch and accommodates 69 contacts across three rows. The socket is constructed from black liquid crystal polymer with phosphor bronze contacts, available with either tin or gold plating options. It has a current rating of 3.8 A per pin and a voltage rating of 500 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C, and it is RoHS compliant. The socket supports through-hole mounting and offers a choice of surface mount or through-hole configurations. It is suitable for applications requiring reliable connections with a maximum of 100 mating cycles.
SOCKET, 2.0MM, 3X23 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 81P1172 |
| Product Name | Socket, 2.0Mm, 3X23 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Wire to Board Connector |