Manufacturer: Samtec Inc.
Win Source Part Number: 802667-SQW-120-01-F-
Packaging: Tube
Number of Positions: 40
Mounting Style: SMD
Features: Board Guide, Pick and Place
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.00μin (0.076μm)
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.300" (7.62mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
Current Rating (Amps): 3.8A per Contact
CONN RCPT 40POS 0.079 GOLD SMD Product overview: SQW-120-01-F-D-VS-A-
Cost Effective Rugged PCB Sockets, 2.00mm pitch
CONN RCPT 40POS 0.079 GOLD SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 802667-SQW-120-01-F-D-VS-A-K | 315-SQW-120-01-F-D-VS-A-K | 81P1004 | SQW-120-01-F-D-VS-A-K |
| Product Name | Rectangular Connectors - SQW-120-01-F-D-VS-A-K | SMD Electronic Connector | Cost Effective Rugged Pcb Sockets, 2.00Mm Pitch Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Termination | Solder | Solder | Solder | |
| Mounting | SMD | Surface Mount |