Samtec Inc. Socket, 2.0Mm, 3X18 Position; Connector Systems Samtec SQW-118-01-L-T

Description
SOCKET, 2.0MM, 3X18 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:54Contacts; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.0MM, 3X18 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:54Contacts; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.0Mm, 3X18 Position; Connector Systems Samtec - 81P0966 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, 3X18 Position; Connector Systems Samtec
81P0966
Socket, 2.0Mm, 3X18 Position; Connector Systems Samtec 81P0966
SOCKET, 2.0MM, 3X18 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:54Contacts; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, 3X18 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:54Contacts; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81P0966
Product Name Socket, 2.0Mm, 3X18 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers