Samtec Inc. Connector, Receptacle, 36 Position, 2Row, 2Mm; Connector Systems Samtec SQW-118-01-L-D-VS-K-TR

Description
CONNECTOR, RECEPTACLE, 36 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Surface Mount; Product Range:SQW Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 36 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Surface Mount; Product Range:SQW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 36 Position, 2Row, 2Mm; Connector Systems Samtec - 81P0958 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 36 Position, 2Row, 2Mm; Connector Systems Samtec
81P0958
Connector, Receptacle, 36 Position, 2Row, 2Mm; Connector Systems Samtec 81P0958
CONNECTOR, RECEPTACLE, 36 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Surface Mount; Product Range:SQW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 36 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Surface Mount; Product Range:SQW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81P0958
Product Name Connector, Receptacle, 36 Position, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug/Receptacle - 45147390 - Radwell International
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details