Samtec Inc. Socket, 2.0Mm, 3X17 Position; Connector Systems Samtec SQW-117-01-L-T

Description
SOCKET, 2.0MM, 3X17 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:51Contacts; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.0MM, 3X17 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:51Contacts; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.0Mm, 3X17 Position; Connector Systems Samtec - 81P0924 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, 3X17 Position; Connector Systems Samtec
81P0924
Socket, 2.0Mm, 3X17 Position; Connector Systems Samtec 81P0924
SOCKET, 2.0MM, 3X17 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:51Contacts; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, 3X17 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:51Contacts; Connector Mounting:Through Hole Mount; Product Range:SQW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81P0924
Product Name Socket, 2.0Mm, 3X17 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Coaxial Adapters - NAS1S1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 1730982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details