Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQW-113-01-L-D-020

Description
CONN RCPT 26POS 0.079 GOLD PCB
Description
CONN RCPT 26POS 0.079 GOLD PCB
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 40AC5760, features 26 contacts arranged in 2 rows with a 2 mm pitch. It is designed for through-hole mounting and is suitable for board-to-board and wire-to-board applications. The insulator is made from black liquid crystal polymer, while the contacts are constructed from phosphor bronze with options for tin or gold plating over nickel. The connector has a current rating of 3.8 A per pin (with 2 pins powered) and a voltage rating of 281 VAC when mated with TMM or 250 VAC with TMMH. It operates within a temperature range of -55 °C to +125 °C and supports a maximum of 100 mating cycles with a gold plating option. The product is RoHS compliant and is lead-free solderable.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 40AC5760, features 26 contacts arranged in 2 rows with a 2 mm pitch. It is designed for through-hole mounting and is suitable for board-to-board and wire-to-board applications. The insulator is made from black liquid crystal polymer, while the contacts are constructed from phosphor bronze with options for tin or gold plating over nickel. The connector has a current rating of 3.8 A per pin (with 2 pins powered) and a voltage rating of 281 VAC when mated with TMM or 250 VAC with TMMH. It operates within a temperature range of -55 °C to +125 °C and supports a maximum of 100 mating cycles with a gold plating option. The product is RoHS compliant and is lead-free solderable.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQW-113-01-L-D-020
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQW-113-01-L-D-020
CONN RCPT 26POS 0.079 GOLD PCB

CONN RCPT 26POS 0.079 GOLD PCB

Supplier's Site
Connector, Receptacle, 26 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec - 40AC5760 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 26 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec
40AC5760
Connector, Receptacle, 26 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec 40AC5760
CONNECTOR, RECEPTACLE, 26 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 26 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SQW-113-01-L-D-020 40AC5760
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 26 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190109 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Header - 103670-2 - Richardson RFPD
TE Connectivity
Specs
Connector Type Board Mount Connector
Termination Through-Hole
Mounting PCB
View Details
4 suppliers
Cable Connectors - NCN-MRG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details