The Connector, Receptacle, 26 Contacts, 2 Rows, Through Hole, 2 Mm from Samtec features a pitch spacing of 2.00 mm and is designed for board-to-board and wire-to-board applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze contacts, with plating options of either tin or gold over nickel. The connector has a current rating of 3.8 A per pin when two pins are powered and a voltage rating of 281 VAC when mated with TMM connectors, or 250 VAC with TMMH connectors. It operates within a temperature range of -55 °C to +125 °C and supports a maximum of 100 mating cycles with a gold plating option. The product is RoHS compliant and is suitable for lead-free soldering.
CONNECTOR, RECEPTACLE, 26 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa
CONN RCPT 26POS 0.079 GOLD PCB
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 81P0701 | SQW-113-01-L-D-008 |
| Product Name | Connector, Receptacle, 26 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector; Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |