CONN RCPT 12POS 0.079 GOLD PCB Product overview: SQW-106-01-F-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQW-106-01-F-D can be used for catalog matching and distributor lookup.
2.00 mm FleXYZ Cost-effective Tiger Buy
CONN RCPT 12POS 0.079 GOLD PCB
CONNECTOR, RECEPTACLE, 12 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 12POS, 2ROW, 2MM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SQW-106-01-F-D | SQW-106-01-F-D | SQW-106-01-F-D | 81P0185 | 68AJ2167 |
| Product Name | Electronic Connector | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 12 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec | Connector, Rcpt, 12Pos, 2Row, 2Mm Rohs Compliant Samtec |
| Termination | Solder | Solder | |||
| Voltage Rating | 250 to 281 volts | ||||
| Current Rating | 3.8 amps | 3.8 amps |