Samtec Inc. Rectangular Connectors - SQW-105-01-S-D-VS-A-K-TR SQW-105-01-S-D-VS-A-K-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 897288-SQW-105-01-S- D-VS-A-K-TR Series: SQW Operating Temperature Range: -55°C ~ 125°C Features: 10 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: SQW-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote
Description
Manufacturer: Samtec Inc. Win Source Part Number: 897288-SQW-105-01-S- D-VS-A-K-TR Series: SQW Operating Temperature Range: -55°C ~ 125°C Features: 10 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: SQW-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - SQW-105-01-S-D-VS-A-K-TR - 897288-SQW-105-01-S-D-VS-A-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SQW-105-01-S-D-VS-A-K-TR
897288-SQW-105-01-S-D-VS-A-K-TR
Rectangular Connectors - SQW-105-01-S-D-VS-A-K-TR 897288-SQW-105-01-S-D-VS-A-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 897288-SQW-105-01-S- D-VS-A-K-TR Series: SQW Operating Temperature Range: -55°C ~ 125°C Features: 10 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: SQW-105 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 897288-SQW-105-01-S-D-VS-A-K-TR
Series: SQW
Operating Temperature Range: -55°C ~ 125°C
Features: 10 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQW-105
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
SMD Electronic Connector
315-SQW-105-01-S-D-VS-A-K-TR
SMD Electronic Connector 315-SQW-105-01-S-D-VS-A-K-TR
CONN RCPT 10POS 0.079 GOLD SMD Product overview: SQW-105-01-S-D-VS-A- K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQW-105-01-S-D-V S-A-K-TR can be used for catalog matching and distributor lookup.

CONN RCPT 10POS 0.079 GOLD SMD Product overview: SQW-105-01-S-D-VS-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQW-105-01-S-D-VS-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Cost Effective Rugged Pcb Sockets, 2.00Mm Pitch Samtec - 81P0177 - Newark, An Avnet Company
Chicago, IL, United States
Cost Effective Rugged Pcb Sockets, 2.00Mm Pitch Samtec
81P0177
Cost Effective Rugged Pcb Sockets, 2.00Mm Pitch Samtec 81P0177
Cost Effective Rugged PCB Sockets, 2.00mm pitch

Cost Effective Rugged PCB Sockets, 2.00mm pitch

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SQW-105-01-S-D-VS-A-K-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQW-105-01-S-D-VS-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQW-105-01-S-D-VS-A-K-TR
CONN RCPT 10POS 0.079 GOLD SMD

CONN RCPT 10POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 897288-SQW-105-01-S-D-VS-A-K-TR 315-SQW-105-01-S-D-VS-A-K-TR 81P0177 SQW-105-01-S-D-VS-A-K-TR
Product Name Rectangular Connectors - SQW-105-01-S-D-VS-A-K-TR SMD Electronic Connector Cost Effective Rugged Pcb Sockets, 2.00Mm Pitch Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount Surface Mount
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Connector Systems Amp - Te Connectivity - 28AC6867 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details