Samtec Inc. PCB Sockets SQW-105-01-F-D

Description
Samtec SQW-105-01-F-D PCB Socket
Request a Quote Datasheet
Description
Samtec SQW-105-01-F-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1804724 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804724
PCB Sockets 1804724
Samtec SQW-105-01-F-D PCB Socket

Samtec SQW-105-01-F-D PCB Socket

Supplier's Site
PCB Sockets - 1804927 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804927
PCB Sockets 1804927
Samtec SQW-105-01-F-D PCB Socket

Samtec SQW-105-01-F-D PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SQW-105-01-F-D
Electronic Connector 315-SQW-105-01-F-D
CONN RCPT 10POS 0.079 GOLD PCB Product overview: SQW-105-01-F-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQW-105-01-F-D can be used for catalog matching and distributor lookup.

CONN RCPT 10POS 0.079 GOLD PCB Product overview: SQW-105-01-F-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQW-105-01-F-D can be used for catalog matching and distributor lookup.

Supplier's Site
Pin & Socket Connectors - SQW-105-01-F-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQW-105-01-F-D
Pin & Socket Connectors SQW-105-01-F-D
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
Connector, Receptacle, 10 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec - 40P2547 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 10 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec
40P2547
Connector, Receptacle, 10 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec 40P2547
CONNECTOR, RECEPTACLE, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 10Pos, 2Row, 2Mm Rohs Compliant Samtec - 30AJ7625 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 2Mm Rohs Compliant Samtec
30AJ7625
Connector, Rcpt, 10Pos, 2Row, 2Mm Rohs Compliant Samtec 30AJ7625
CONNECTOR, RCPT, 10POS, 2ROW, 2MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 10POS, 2ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SQW-105-01-F-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQW-105-01-F-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQW-105-01-F-D
CONN RCPT 10POS 0.079 GOLD PCB

CONN RCPT 10POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1804724 315-SQW-105-01-F-D SQW-105-01-F-D 40P2547 30AJ7625 SQW-105-01-F-D
Product Name PCB Sockets Electronic Connector Pin & Socket Connectors Connector, Receptacle, 10 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec Connector, Rcpt, 10Pos, 2Row, 2Mm Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Solder Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Voltage Rating 250 to 281 volts 250 to 281 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shenzhen QH Industrial Co., Ltd
View Details
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details