Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-161-01-L-S-RA

Description
CONN RCPT 61P 0.079 GOLD PCB R/A
Datasheet
Description
CONN RCPT 61P 0.079 GOLD PCB R/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQT-161-01-L-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-161-01-L-S-RA
CONN RCPT 61P 0.079 GOLD PCB R/A

CONN RCPT 61P 0.079 GOLD PCB R/A

Supplier's Site
Connector, Receptacle, 61 Contact, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec - 81P0026 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 61 Contact, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec
81P0026
Connector, Receptacle, 61 Contact, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec 81P0026
CONNECTOR, RECEPTACLE, 61 CONTACT, 1 ROW, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:61Contacts; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 61 CONTACT, 1 ROW, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:61Contacts; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SQT-161-01-L-S-RA 81P0026
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 61 Contact, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data