Samtec Inc. Pin & Socket Connectors SQT-133-01-F-D-RA

Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet
Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SQT-133-01-F-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQT-133-01-F-D-RA
Pin & Socket Connectors SQT-133-01-F-D-RA
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
Connector, Receptacle, 66 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec - 80P9607 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 66 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec
80P9607
Connector, Receptacle, 66 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec 80P9607
CONNECTOR, RECEPTACLE, 66 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 66 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQT-133-01-F-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-133-01-F-D-RA
CONN RCPT 66P 0.079 GOLD PCB R/A

CONN RCPT 66P 0.079 GOLD PCB R/A

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SQT-133-01-F-D-RA 80P9607 SQT-133-01-F-D-RA
Product Name Pin & Socket Connectors Connector, Receptacle, 66 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products