Samtec Inc. Connector, Receptacle, 90 Contacts, 3 Rows, Through Hole, 2 Mm; Connector Systems Samtec SQT-130-01-FM-T

Description
CONNECTOR, RECEPTACLE, 90 CONTACTS, 3 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:90Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 90 CONTACTS, 3 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:90Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 90 Contacts, 3 Rows, Through Hole, 2 Mm; Connector Systems Samtec - 80P9453 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 90 Contacts, 3 Rows, Through Hole, 2 Mm; Connector Systems Samtec
80P9453
Connector, Receptacle, 90 Contacts, 3 Rows, Through Hole, 2 Mm; Connector Systems Samtec 80P9453
CONNECTOR, RECEPTACLE, 90 CONTACTS, 3 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:90Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 90 CONTACTS, 3 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:90Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P9453
Product Name Connector, Receptacle, 90 Contacts, 3 Rows, Through Hole, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers