Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-126-01-F-D

Description
CONN RCPT 52POS 0.079 GOLD PCB
Datasheet
Description
CONN RCPT 52POS 0.079 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQT-126-01-F-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-126-01-F-D
CONN RCPT 52POS 0.079 GOLD PCB

CONN RCPT 52POS 0.079 GOLD PCB

Supplier's Site
Connector, Receptacle, 52 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec - 80P9324 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 52 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec
80P9324
Connector, Receptacle, 52 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec 80P9324
CONNECTOR, RECEPTACLE, 52 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 52 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SQT-126-01-F-D 80P9324
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 52 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details