Samtec Inc. Electronic Connector SQT-125-03-L-Q

Description
CONN RCPT 100POS 0.079 GOLD PCB Product overview: SQT-125-03-L-Q from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-125-03-L-Q can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN RCPT 100POS 0.079 GOLD PCB Product overview: SQT-125-03-L-Q from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-125-03-L-Q can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SQT-125-03-L-Q
Electronic Connector 315-SQT-125-03-L-Q
CONN RCPT 100POS 0.079 GOLD PCB Product overview: SQT-125-03-L-Q from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-125-03-L-Q can be used for catalog matching and distributor lookup.

CONN RCPT 100POS 0.079 GOLD PCB Product overview: SQT-125-03-L-Q from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-125-03-L-Q can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - SQT-125-03-L-Q - 897286-SQT-125-03-L-Q - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SQT-125-03-L-Q
897286-SQT-125-03-L-Q
Rectangular Connectors - SQT-125-03-L-Q 897286-SQT-125-03-L-Q
Manufacturer: Samtec Inc. Win Source Part Number: 897286-SQT-125-03-L- Q Series: SQT Operating Temperature Range: -55°C ~ 125°C Features: 100 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold Package: Tube Mounting: Through Hole Family Name: SQT-125 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 897286-SQT-125-03-L-Q
Series: SQT
Operating Temperature Range: -55°C ~ 125°C
Features: 100 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Package: Tube
Mounting: Through Hole
Family Name: SQT-125
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
Cost Effective Rugged Pcb Sockets, 2.00Mm Pitch Samtec - 80P9313 - Newark, An Avnet Company
Chicago, IL, United States
Cost Effective Rugged Pcb Sockets, 2.00Mm Pitch Samtec
80P9313
Cost Effective Rugged Pcb Sockets, 2.00Mm Pitch Samtec 80P9313
Cost Effective Rugged PCB Sockets, 2.00mm pitch

Cost Effective Rugged PCB Sockets, 2.00mm pitch

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SQT-125-03-L-Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQT-125-03-L-Q
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-125-03-L-Q
CONN RCPT 100POS 0.079 GOLD PCB

CONN RCPT 100POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SQT-125-03-L-Q 897286-SQT-125-03-L-Q 80P9313 SQT-125-03-L-Q
Product Name Electronic Connector Rectangular Connectors - SQT-125-03-L-Q Cost Effective Rugged Pcb Sockets, 2.00Mm Pitch Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Voltage Rating 250 to 281 volts
Current Rating 5.1 amps 5.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-02-32C-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details