Samtec Inc. PCB Sockets SQT-125-03-L-D

Description
Samtec SQT-125-03-L-D PCB Socket
Request a Quote Datasheet
Description
Samtec SQT-125-03-L-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2081642 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081642
PCB Sockets 2081642
Samtec SQT-125-03-L-D PCB Socket

Samtec SQT-125-03-L-D PCB Socket

Supplier's Site
PCB Sockets - 2081643 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081643
PCB Sockets 2081643
Samtec SQT-125-03-L-D PCB Socket

Samtec SQT-125-03-L-D PCB Socket

Supplier's Site
Pin & Socket Connectors - SQT-125-03-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQT-125-03-L-D
Pin & Socket Connectors SQT-125-03-L-D
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
Singapore, Singapore
Electronic Connector
315-SQT-125-03-L-D
Electronic Connector 315-SQT-125-03-L-D
CONN RCPT 50POS 0.079 GOLD PCB Product overview: SQT-125-03-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-125-03-L-D can be used for catalog matching and distributor lookup.

CONN RCPT 50POS 0.079 GOLD PCB Product overview: SQT-125-03-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-125-03-L-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SQT-125-03-L-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQT-125-03-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-125-03-L-D
CONN RCPT 50POS 0.079 GOLD PCB

CONN RCPT 50POS 0.079 GOLD PCB

Supplier's Site
Connector, Rcpt, 50Pos, 2Row, 2Mm; Connector Systems Samtec - 80P9309 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 50Pos, 2Row, 2Mm; Connector Systems Samtec
80P9309
Connector, Rcpt, 50Pos, 2Row, 2Mm; Connector Systems Samtec 80P9309
CONNECTOR, RCPT, 50POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Buy SQT Series RoHS Compliant: Yes

CONNECTOR, RCPT, 50POS, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Buy SQT Series RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 50Pos, 2Row, 2Mm Rohs Compliant Samtec - 69AJ9802 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 50Pos, 2Row, 2Mm Rohs Compliant Samtec
69AJ9802
Connector, Rcpt, 50Pos, 2Row, 2Mm Rohs Compliant Samtec 69AJ9802
CONNECTOR, RCPT, 50POS, 2ROW, 2MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 50POS, 2ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2081642 SQT-125-03-L-D 315-SQT-125-03-L-D SQT-125-03-L-D 80P9309 69AJ9802
Product Name PCB Sockets Pin & Socket Connectors Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 50Pos, 2Row, 2Mm; Connector Systems Samtec Connector, Rcpt, 50Pos, 2Row, 2Mm Rohs Compliant Samtec
Geometry Straight; Straight
Termination Solder Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Voltage Rating 250 to 281 volts
Unlock Full Specs
to access all available technical data