Samtec Inc. Pin & Socket Connectors SQT-122-01-F-D-RA

Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet
Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SQT-122-01-F-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQT-122-01-F-D-RA
Pin & Socket Connectors SQT-122-01-F-D-RA
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
PCB Sockets - 2081637 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081637
PCB Sockets 2081637
Samtec SQT-122-01-F-D-RA PCB Socket

Samtec SQT-122-01-F-D-RA PCB Socket

Supplier's Site
PCB Sockets - 2081638 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081638
PCB Sockets 2081638
Samtec SQT-122-01-F-D-RA PCB Socket

Samtec SQT-122-01-F-D-RA PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SQT-122-01-F-D-RA
Electronic Connector 315-SQT-122-01-F-D-RA
CONN RCPT 44P 0.079 GOLD PCB R/A Product overview: SQT-122-01-F-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-122-01-F-D-R A can be used for catalog matching and distributor lookup.

CONN RCPT 44P 0.079 GOLD PCB R/A Product overview: SQT-122-01-F-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-122-01-F-D-RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Receptacle, 44 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec - 80P9045 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 44 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec
80P9045
Connector, Receptacle, 44 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec 80P9045
CONNECTOR, RECEPTACLE, 44 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 44 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SQT-122-01-F-D-RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQT-122-01-F-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-122-01-F-D-RA
CONN RCPT 44P 0.079 GOLD PCB R/A

CONN RCPT 44P 0.079 GOLD PCB R/A

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SQT-122-01-F-D-RA 2081637 315-SQT-122-01-F-D-RA 80P9045 SQT-122-01-F-D-RA
Product Name Pin & Socket Connectors PCB Sockets Electronic Connector Connector, Receptacle, 44 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Right Angle; Right angle
Termination Solder Solder Solder
Mounting Through hole Through Hole Mount Right Angle Through Hole, Right Angle
Voltage Rating 250 to 281 volts
Unlock Full Specs
to access all available technical data

Similar Products