Connector Systems:Board-to-Boa
rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:80Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Buy SQT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:80Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Buy SQT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes