Samtec Inc. Pin & Socket Connectors SQT-120-01-F-S

Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet
Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SQT-120-01-F-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQT-120-01-F-S
Pin & Socket Connectors SQT-120-01-F-S
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
Singapore, Singapore
Electronic Connector
315-SQT-120-01-F-S
Electronic Connector 315-SQT-120-01-F-S
CONN RCPT 20POS 0.079 GOLD PCB Product overview: SQT-120-01-F-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-120-01-F-S can be used for catalog matching and distributor lookup.

CONN RCPT 20POS 0.079 GOLD PCB Product overview: SQT-120-01-F-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-120-01-F-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Receptacle, 20 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec - 80P8908 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 20 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec
80P8908
Connector, Receptacle, 20 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec 80P8908
CONNECTOR, RECEPTACLE, 20 CONTACTS, 1 ROW, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 20 CONTACTS, 1 ROW, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQT-120-01-F-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-120-01-F-S
CONN RCPT 20POS 0.079 GOLD PCB

CONN RCPT 20POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SQT-120-01-F-S 315-SQT-120-01-F-S 80P8908 SQT-120-01-F-S
Product Name Pin & Socket Connectors Electronic Connector Connector, Receptacle, 20 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Voltage Rating 250 to 281 volts
Current Rating 5.1 amps 5.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 120 Housings, Black - 1321G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers