Samtec Inc. Connector, Receptacle, 38 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec SQT-119-01-F-D

Description
CONNECTOR, RECEPTACLE, 38 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 38 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 38 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec - 80P8863 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 38 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec
80P8863
Connector, Receptacle, 38 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec 80P8863
CONNECTOR, RECEPTACLE, 38 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 38 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P8863
Product Name Connector, Receptacle, 38 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data