Samtec Inc. Connector, Receptacle, 15 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec SQT-115-01-LM-S

Description
CONNECTOR, RECEPTACLE, 15 CONTACTS, 1 ROW, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 15 CONTACTS, 1 ROW, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 15 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec - 80P8632 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 15 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec
80P8632
Connector, Receptacle, 15 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec 80P8632
CONNECTOR, RECEPTACLE, 15 CONTACTS, 1 ROW, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 15 CONTACTS, 1 ROW, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQT-115-01-LM-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-115-01-LM-S
CONN RCPT 15POS 0.079 GOLD PCB

CONN RCPT 15POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 80P8632 SQT-115-01-LM-S
Product Name Connector, Receptacle, 15 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data