CONN RCPT 30POS 0.079 GOLD PCB Product overview: SQT-115-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-115-01-L-D can be used for catalog matching and distributor lookup.
Samtec SQT-115-01-L-D PCB Socket
Samtec SQT-115-01-L-D PCB Socket
2.00 mm FleXYZ Cost-effective Tiger Buy
CONN RCPT 30POS 0.079 GOLD PCB
BOARD-BOARD CONN, SOCKET, 30WAY, 2ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, Vertical, SQT Series, Through Hole, Receptacle, 30, 2 mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SQT-115-01-L-D | 7679631P | 7679631 | SQT-115-01-L-D | SQT-115-01-L-D | 11P7290 | 15P2720 |
| Product Name | Electronic Connector | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Conn, Socket, 30Way, 2Row; Connector Systems Samtec | Board-To-Board Connector, Vertical, Sqt Series, Through Hole, Receptacle, 30, 2 Mm Rohs Compliant Samtec |
| Termination | Solder | Solder | Solder | Solder | |||
| Voltage Rating | 250 to 281 volts | 450 volts | |||||
| Current Rating | 5.1 amps | 5.1 amps | |||||
| Category | Board to Board Connector | ||||||
| Mounting | Through hole | Through Hole | Through Hole Mount |