Samtec Inc. Pin & Socket Connectors SQT-115-01-F-D-RA

Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet
Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SQT-115-01-F-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQT-115-01-F-D-RA
Pin & Socket Connectors SQT-115-01-F-D-RA
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
Conn Sckt Strp Skt 30 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec - 38AH2550 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 30 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec
38AH2550
Conn Sckt Strp Skt 30 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec 38AH2550
CONN SCKT STRP SKT 30 POS 2MM SLDR RA TH ROHS COMPLIANT: YES

CONN SCKT STRP SKT 30 POS 2MM SLDR RA TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Receptacle, 30 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec - 80P8589 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 30 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec
80P8589
Connector, Receptacle, 30 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec 80P8589
CONNECTOR, RECEPTACLE, 30 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 30 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQT-115-01-F-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-115-01-F-D-RA
CONN RCPT 30P 0.079 GOLD PCB R/A

CONN RCPT 30P 0.079 GOLD PCB R/A

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SQT-115-01-F-D-RA 38AH2550 80P8589 SQT-115-01-F-D-RA
Product Name Pin & Socket Connectors Conn Sckt Strp Skt 30 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec Connector, Receptacle, 30 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

6 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-06-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Header; 10; 8 A; 125/300 V; 0.150 in.; 1.55 in.; Polyamide 6.6 - 70078486 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details