Samtec Inc. Pin & Socket Connectors SQT-114-01-F-D

Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet
Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SQT-114-01-F-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQT-114-01-F-D
Pin & Socket Connectors SQT-114-01-F-D
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
PCB Sockets - 2081605 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081605
PCB Sockets 2081605
Samtec SQT-114-01-F-D PCB Socket

Samtec SQT-114-01-F-D PCB Socket

Supplier's Site
PCB Sockets - 2081606 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2081606
PCB Sockets 2081606
Samtec SQT-114-01-F-D PCB Socket

Samtec SQT-114-01-F-D PCB Socket

Supplier's Site
Connector, Receptacle, 28 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec - 80P8530 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 28 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec
80P8530
Connector, Receptacle, 28 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec 80P8530
CONNECTOR, RECEPTACLE, 28 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 28 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SQT-114-01-F-D 2081605 80P8530
Product Name Pin & Socket Connectors PCB Sockets Connector, Receptacle, 28 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data