Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-113-03-L-D

Description
Win Source Part Number: 1292360-SQT-113-03-L -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SQT Number of Positions: 26 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.208" (5.28mm) Insulation Height: 0.250" (6.35mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.1A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: Q5341036 Base Product Number: SQT-113
Request a Quote Datasheet
Description
Win Source Part Number: 1292360-SQT-113-03-L -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SQT Number of Positions: 26 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.208" (5.28mm) Insulation Height: 0.250" (6.35mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.1A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: Q5341036 Base Product Number: SQT-113
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1292360-SQT-113-03-L-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1292360-SQT-113-03-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1292360-SQT-113-03-L-D
Win Source Part Number: 1292360-SQT-113-03-L -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SQT Number of Positions: 26 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.208" (5.28mm) Insulation Height: 0.250" (6.35mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.1A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: Q5341036 Base Product Number: SQT-113

Win Source Part Number: 1292360-SQT-113-03-L-D
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SQT
Number of Positions: 26
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.208" (5.28mm)
Insulation Height: 0.250" (6.35mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.1A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: Q5341036
Base Product Number: SQT-113

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1292360-SQT-113-03-L-D
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Current Rating 5.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1730908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
8+8 Pos. Female DIL Cable Housing, for Latches - G125-2041696L0 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details