Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-112-01-L-S-RA-005

Description
CONN RCPT 12P 0.079 GOLD PCB R/A
Datasheet
Description
CONN RCPT 12P 0.079 GOLD PCB R/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQT-112-01-L-S-RA-005
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-112-01-L-S-RA-005
CONN RCPT 12P 0.079 GOLD PCB R/A

CONN RCPT 12P 0.079 GOLD PCB R/A

Supplier's Site
Connector, Receptacle, 12 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec - 40AC5722 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 12 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec
40AC5722
Connector, Receptacle, 12 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec 40AC5722
CONNECTOR, RECEPTACLE, 12 CONTACTS, 1 ROW, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 12 CONTACTS, 1 ROW, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SQT-112-01-L-S-RA-005 40AC5722
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 12 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers