Samtec Inc. Pin & Socket Connectors SQT-112-01-L-D

Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet
Description
2.00 mm FleXYZ Cost-effective Tiger Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SQT-112-01-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQT-112-01-L-D
Pin & Socket Connectors SQT-112-01-L-D
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
PCB Sockets - 1801447 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801447
PCB Sockets 1801447
Samtec SQT-112-01-L-D PCB Socket

Samtec SQT-112-01-L-D PCB Socket

Supplier's Site
PCB Sockets - 1801773 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801773
PCB Sockets 1801773
Samtec SQT-112-01-L-D PCB Socket

Samtec SQT-112-01-L-D PCB Socket

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SQT-112-01-L-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQT-112-01-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-112-01-L-D
CONN RCPT 24POS 0.079 GOLD PCB

CONN RCPT 24POS 0.079 GOLD PCB

Supplier's Site
Connector, Rcpt, 24Pos, 2Row, 2Mm; Connector Systems Samtec - 11P7278 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 24Pos, 2Row, 2Mm; Connector Systems Samtec
11P7278
Connector, Rcpt, 24Pos, 2Row, 2Mm; Connector Systems Samtec 11P7278
CONNECTOR, RCPT, 24POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:SQT Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 24POS, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount; Product Range:SQT Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 24Pos, 2Row, 2Mm Rohs Compliant Samtec - 68AJ2160 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 24Pos, 2Row, 2Mm Rohs Compliant Samtec
68AJ2160
Connector, Rcpt, 24Pos, 2Row, 2Mm Rohs Compliant Samtec 68AJ2160
CONNECTOR, RCPT, 24POS, 2ROW, 2MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 24POS, 2ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SQT-112-01-L-D 1801447 SQT-112-01-L-D 11P7278 68AJ2160
Product Name Pin & Socket Connectors PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 24Pos, 2Row, 2Mm; Connector Systems Samtec Connector, Rcpt, 24Pos, 2Row, 2Mm Rohs Compliant Samtec
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Voltage Rating 250 to 281 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
EBC 160 Male Housing Kit - E16400-0009 - Anderson Power Products
Specs
Gender Male / Plug
View Details
3 suppliers
AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Accessories - 1124-1227-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers